Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More WSL2010R0400FTB

Description
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More - WSL2010R0400FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More
WSL2010R0400FTB
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More WSL2010R0400FTB
Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0400FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0400FTB-ND
Chip Resistor - Surface Mount WSL2010R0400FTB-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0400FTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0400FTB
Chip Resistor - Surface Mount WSL2010R0400FTB
RES 0.04 OHM 1% 1/2W 2010

RES 0.04 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R0400FTB WSL2010R0400FTB-ND WSL2010R0400FTB
Product Name Current Sense Resistors - SMD 1/2watt .04ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details