Vishay Intertechnology, Inc. Current Sensing Resistors 1watt .04ohms 1% WSL2010R0400FEB18

Description
Current Sensing Resistors 1watt .04ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt .04ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt .04ohms 1% - WSL2010R0400FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt .04ohms 1%
WSL2010R0400FEB18
Current Sensing Resistors 1watt .04ohms 1% WSL2010R0400FEB18
Current Sensing Resistors 1watt .04ohms 1%

Current Sensing Resistors 1watt .04ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0400FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0400FEB18-ND
Chip Resistor - Surface Mount WSL2010R0400FEB18-ND
40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0400FEB18 WSL2010R0400FEB18-ND
Product Name Current Sensing Resistors 1watt .04ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details