Vishay Precision Group Current Sense Resistors - SMD 1watt .04ohms 1% Learn More WSL2010R0400FEA18

Description
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More - WSL2010R0400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More
WSL2010R0400FEA18
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More WSL2010R0400FEA18
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More

Current Sense Resistors - SMD 1watt .04ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLF-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.04DKR-ND
Chip Resistor - Surface Mount WSLF-.04DKR-ND
40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.04CT-ND
Chip Resistor - Surface Mount WSLF-.04CT-ND
40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.04TR-ND
Chip Resistor - Surface Mount WSLF-.04TR-ND
40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.04 Ohm 1W Resistor - 52-WSL2010R0400FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.04 Ohm 1W Resistor
52-WSL2010R0400FEA18
SMD 0.04 Ohm 1W Resistor 52-WSL2010R0400FEA18
0.04 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0400FEA18 can be used for catalog matching and distributor lookup.

0.04 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0400FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.04 OHM 1% 1W 2010 - 873-WSL2010R0400FEA18 - Utmel Electronic Limited
Hong Kong, China
RES 0.04 OHM 1% 1W 2010
873-WSL2010R0400FEA18
RES 0.04 OHM 1% 1W 2010 873-WSL2010R0400FEA18
RES 0.04 OHM 1% 1W 2010

RES 0.04 OHM 1% 1W 2010

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0102 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0102
Metal Strip Resistor, 0.04Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0102
METAL STRIP RESISTOR, 0.04OHM, 1%, 2010, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 2010, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay - 18X4728 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay
18X4728
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay 18X4728
METAL STRIP RESISTOR, 0.04OHM, 1%, 2010; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 2010; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R04, 1W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2825
Res, 0R04, 1W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2825
RES, 0R04, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R04, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0400FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0400FEA18
Chip Resistor - Surface Mount WSL2010R0400FEA18
RES 0.04 OHM 1% 1W 2010

RES 0.04 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2010R0400FEA18 WSLF-.04DKR-ND 52-WSL2010R0400FEA18 873-WSL2010R0400FEA18 78R0102 18X4728 14AJ2825 WSL2010R0400FEA18
Product Name Current Sense Resistors - SMD 1watt .04ohms 1% Learn More Chip Resistor - Surface Mount SMD 0.04 Ohm 1W Resistor RES 0.04 OHM 1% 1W 2010 Metal Strip Resistor, 0.04Ohm, 1%, 2010, Full Reel; Resistance Vishay Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay Res, 0R04, 1W, 2010, Metal Strip Rohs Compliant Vishay Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; Surface Mount 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details