Vishay Intertechnology, Inc. Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0390FEB

Description
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0390FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0390FEB
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0390FEB
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0390FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0390FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0390FEBTR-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0390FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0390FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0390FEBDKR-ND
RES 0.039 OHM 1% 1/2W 2010

RES 0.039 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0390FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0390FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0390FEBCT-ND
RES 0.039 OHM 1% 1/2W 2010

RES 0.039 OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0390FEB 541-WSL2010R0390FEBTR-ND
Product Name Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED62L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details