Vishay Intertechnology, Inc. Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0390FEA

Description
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0390FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0390FEA
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0390FEA
Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10327-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10327-2-ND
Chip Resistor - Surface Mount 541-10327-2-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10327-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10327-1-ND
Chip Resistor - Surface Mount 541-10327-1-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10327-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10327-6-ND
Chip Resistor - Surface Mount 541-10327-6-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2010R0390FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R0390FEA
Resistors - Chip Resistor - Surface Mount WSL2010R0390FEA
RES 0.039 OHM 1% 1/2W 2010

RES 0.039 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL2010R0390FEA 541-10327-2-ND WSL2010R0390FEA
Product Name Res Metal Strip 2010 39m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details