Vishay Intertechnology, Inc. Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0360FBA

Description
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0360FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0360FBA
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0360FBA
Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0360FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0360FBA-ND
Chip Resistor - Surface Mount WSL2010R0360FBA-ND
39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0360FBA WSL2010R0360FBA-ND
Product Name Res Metal Strip 2010 36m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data