Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0350JTA

Description
35 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
35 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0350JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0350JTA-ND
Chip Resistor - Surface Mount WSL2010R0350JTA-ND
35 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0350JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0350JTA
Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0350JTA
Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0350JTA-ND WSL2010R0350JTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 35m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details