Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0330FEK18

Description
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0330FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0330FEK18-ND
Chip Resistor - Surface Mount WSL2010R0330FEK18-ND
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5... - WSL2010R0330FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5...
WSL2010R0330FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5... WSL2010R0330FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5...

Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0330FEK18-ND WSL2010R0330FEK18
Product Name Chip Resistor - Surface Mount Current Sense ResistorsSeries:WSL; Resistance:0.033ohm; Resistance Tolerance:+/-1%; Power Rating:5...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP5R1JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers