Vishay Precision Group Chip Resistor - Surface Mount WSL2010R0330FEA18

Description
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLF-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.033TR-ND
Chip Resistor - Surface Mount WSLF-.033TR-ND
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.033DKR-ND
Chip Resistor - Surface Mount WSLF-.033DKR-ND
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.033CT-ND
Chip Resistor - Surface Mount WSLF-.033CT-ND
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0330FEA18
903387-WSL2010R0330FEA18
Chip Resistor - Surface Mount - WSL2010R0330FEA18 903387-WSL2010R0330FEA18
Manufacturer: Vishay Win Source Part Number: 903387-WSL2010R0330F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLF-.033CT, WSLF-.033TR, WSLF-.033DKR

Manufacturer: Vishay
Win Source Part Number: 903387-WSL2010R0330FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.033CT, WSLF-.033TR, WSLF-.033DKR

Buy Now Datasheet
SMD 1W Resistor - 52-WSL2010R0330FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2010R0330FEA18
SMD 1W Resistor 52-WSL2010R0330FEA18
Metal Strip Resistor, 1W, 1%, 33mR, 2010 SMD Product overview: WSL2010R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0330FEA18 can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 1W, 1%, 33mR, 2010 SMD Product overview: WSL2010R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0330FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .033 OHM 1W 1% 2010 SMD - WSL2010R0330FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1W 1% 2010 SMD
WSL2010R0330FEA18
RES .033 OHM 1W 1% 2010 SMD WSL2010R0330FEA18
RES .033ohm 1W 1% 2010 SMD

RES .033ohm 1W 1% 2010 SMD

Supplier's Site
Metal Strip Resistor, 0.033Ohm, 1%, 2010; Resistance Vishay - 18X4726 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033Ohm, 1%, 2010; Resistance Vishay
18X4726
Metal Strip Resistor, 0.033Ohm, 1%, 2010; Resistance Vishay 18X4726
METAL STRIP RESISTOR, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.033Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0067 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0067
Metal Strip Resistor, 0.033Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0067
METAL STRIP RESISTOR, 0.033OHM, 1%, 2010, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033OHM, 1%, 2010, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLF-.033TR-ND 903387-WSL2010R0330FEA18 52-WSL2010R0330FEA18 WSL2010R0330FEA18 18X4726 78R0067
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R0330FEA18 SMD 1W Resistor RES .033 OHM 1W 1% 2010 SMD Metal Strip Resistor, 0.033Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.033Ohm, 1%, 2010, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details