Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0330FEA WSL2010R0330FEA

Description
Manufacturer: Vishay Win Source Part Number: 903386-WSL2010R0330F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.033CT, WSLE-.033TR, WSLE-.033DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903386-WSL2010R0330F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.033CT, WSLE-.033TR, WSLE-.033DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0330FEA
903386-WSL2010R0330FEA
Chip Resistor - Surface Mount - WSL2010R0330FEA 903386-WSL2010R0330FEA
Manufacturer: Vishay Win Source Part Number: 903386-WSL2010R0330F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.033CT, WSLE-.033TR, WSLE-.033DKR

Manufacturer: Vishay
Win Source Part Number: 903386-WSL2010R0330FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.033CT, WSLE-.033TR, WSLE-.033DKR

Buy Now Datasheet
SMD 0.033 Ohm 0.5W Resistor - 52-WSL2010R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 Ohm 0.5W Resistor
52-WSL2010R0330FEA
SMD 0.033 Ohm 0.5W Resistor 52-WSL2010R0330FEA
2010 Metal Strip Current Sense Resistor, 0.033 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0330FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 0.033 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .033 OHM 1/2W 1% 2010 SMD - WSL2010R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1/2W 1% 2010 SMD
WSL2010R0330FEA
RES .033 OHM 1/2W 1% 2010 SMD WSL2010R0330FEA
RES .033ohm 1/2W 1% 2010 SMD

RES .033ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.033CT-ND
Chip Resistor - Surface Mount WSLE-.033CT-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.033DKR-ND
Chip Resistor - Surface Mount WSLE-.033DKR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.033TR-ND
Chip Resistor - Surface Mount WSLE-.033TR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor;Metal Film;Res 0.033 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 - 70201749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.033 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010
70201749
Resistor;Metal Film;Res 0.033 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 70201749
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 0.033 Ohm, 500Mw, ±1%; Resistance Vishay - 01P1856 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.033 Ohm, 500Mw, ±1%; Resistance Vishay
01P1856
Wirewound Resistor, 0.033 Ohm, 500Mw, ±1%; Resistance Vishay 01P1856
WIREWOUND RESISTOR, 0.033 OHM, 500mW, ±1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.033 OHM, 500mW, ±1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.033 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 83R9037 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
83R9037
Current Sense Resistor, 0.033 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 83R9037
CURRENT SENSE RESISTOR, 0.033 OHM, 500 MW,1%, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 500 MW,1%, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res Metal Strp 2010 33M Ohm 1% 1/2W 75Ppm/ C Smd Embossed Rohs Compliant Vishay - 38AH3375 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Strp 2010 33M Ohm 1% 1/2W 75Ppm/ C Smd Embossed Rohs Compliant Vishay
38AH3375
Res Metal Strp 2010 33M Ohm 1% 1/2W 75Ppm/ C Smd Embossed Rohs Compliant Vishay 38AH3375
RES METAL STRP 2010 33M OHM 1% 1/2W 75PPM/ C SMD EMBOSSED ROHS COMPLIANT: YES

RES METAL STRP 2010 33M OHM 1% 1/2W 75PPM/ C SMD EMBOSSED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 903386-WSL2010R0330FEA 52-WSL2010R0330FEA WSL2010R0330FEA WSLE-.033CT-ND 70201749 01P1856 83R9037 38AH3375
Product Name Chip Resistor - Surface Mount - WSL2010R0330FEA SMD 0.033 Ohm 0.5W Resistor RES .033 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor;Metal Film;Res 0.033 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 Wirewound Resistor, 0.033 Ohm, 500Mw, ±1%; Resistance Vishay Current Sense Resistor, 0.033 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Res Metal Strp 2010 33M Ohm 1% 1/2W 75Ppm/ C Smd Embossed Rohs Compliant Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details