Vishay Intertechnology, Inc. Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0330FBA18

Description
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0330FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0330FBA18
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0330FBA18
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0330FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0330FBA18-ND
Chip Resistor - Surface Mount WSL2010R0330FBA18-ND
33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0330FBA18 WSL2010R0330FBA18-ND
Product Name Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details