Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0300FTA

Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0300FTA-ND
Chip Resistor - Surface Mount WSL2010R0300FTA-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5 W 0.03 ohm Resistor - 52-WSL2010R0300FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.03 ohm Resistor
52-WSL2010R0300FTA
SMD 0.5 W 0.03 ohm Resistor 52-WSL2010R0300FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.03 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0300FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.03 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.03 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.03 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0300FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.03 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.03 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0300FTA
939098-WSL2010R0300FTA
Chip Resistor - Surface Mount - WSL2010R0300FTA 939098-WSL2010R0300FTA
Manufacturer: Vishay Win Source Part Number: 939098-WSL2010R0300F TA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939098-WSL2010R0300FTA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0030

Buy Now
Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0300FTA
Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0300FTA
Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R0300FTA-ND 52-WSL2010R0300FTA 939098-WSL2010R0300FTA WSL2010R0300FTA
Product Name Chip Resistor - Surface Mount SMD 0.5 W 0.03 ohm Resistor Chip Resistor - Surface Mount - WSL2010R0300FTA Res Metal Strip 2010 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details