RES 0.03 OHM 1% 1W 2010
RES 0.03 OHM 1% 1W 2010
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .03ohms 1% Product overview: WSL2010R0300FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FEB18
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2010R0300FEB18CT-ND | 52-WSL2010R0300FEB18 | WSL2010R0300FEB18 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 1watt .03ohms 1% Learn More |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | METAL STRIP | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms |