Vishay Precision Group Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay WSL2010R0300FEA.

Description
CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay - 28AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay
28AC5716
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay 28AC5716
CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5716
Product Name Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers