Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0300FEA WSL2010R0300FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 750686-WSL2010R0300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 30 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 750686-WSL2010R0300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 30 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0300FEA
750686-WSL2010R0300FEA
Chip Resistor - Surface Mount - WSL2010R0300FEA 750686-WSL2010R0300FEA
Manufacturer: Vishay Dale Win Source Part Number: 750686-WSL2010R0300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 30 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Manufacturer: Vishay Dale
Win Source Part Number: 750686-WSL2010R0300FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 30 mOhms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Buy Now
RES .03 OHM 1/2W 1% 2010 SMD - WSL2010R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1/2W 1% 2010 SMD
WSL2010R0300FEA
RES .03 OHM 1/2W 1% 2010 SMD WSL2010R0300FEA
RES .03ohm 1/2W 1% 2010 SMD

RES .03ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.5W Resistor - 52-WSL2010R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL2010R0300FEA
SMD 0.5W Resistor 52-WSL2010R0300FEA
2010 Metal Strip Resistor 30mR 1% 0.5W 170°C SMD Product overview: WSL2010R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Resistor 30mR 1% 0.5W 170°C SMD Product overview: WSL2010R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLE-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.03TR-ND
Chip Resistor - Surface Mount WSLE-.03TR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.03CT-ND
Chip Resistor - Surface Mount WSLE-.03CT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.03DKR-ND
Chip Resistor - Surface Mount WSLE-.03DKR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay - 83R9036 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay
83R9036
Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay 83R9036
CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 500 MW,1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.03 Ohm, 500Mw, ±1%; Resistance Vishay - 17M6380 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.03 Ohm, 500Mw, ±1%; Resistance Vishay
17M6380
Wirewound Resistor, 0.03 Ohm, 500Mw, ±1%; Resistance Vishay 17M6380
WIREWOUND RESISTOR, 0.03 OHM, 500mW, ±1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.03 OHM, 500mW, ±1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2010R0300FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R0300FEA
Resistors - Chip Resistor - Surface Mount WSL2010R0300FEA
RES 0.03 OHM 1% 1/2W 2010

RES 0.03 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 750686-WSL2010R0300FEA WSL2010R0300FEA 52-WSL2010R0300FEA WSLE-.03TR-ND 83R9036 17M6380 WSL2010R0300FEA
Product Name Chip Resistor - Surface Mount - WSL2010R0300FEA RES .03 OHM 1/2W 1% 2010 SMD SMD 0.5W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.03 Ohm, 500 Mw,1%; Resistance Vishay Wirewound Resistor, 0.03 Ohm, 500Mw, ±1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details