Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0287FBA

Description
28.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
28.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0287FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0287FBA-ND
Chip Resistor - Surface Mount WSL2010R0287FBA-ND
28.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0287FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0287FBA
Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0287FBA
Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0287FBA-ND WSL2010R0287FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 28.7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER10FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details