Vishay Intertechnology, Inc. Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0280FEA18

Description
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R0280FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R0280FEA18
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0280FEA18
Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0280FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0280FEA18-ND
Chip Resistor - Surface Mount WSL2010R0280FEA18-ND
28 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0280FEA18 WSL2010R0280FEA18-ND
Product Name Res Metal Strip 2010 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details