RES 0.025 OHM 1% 1W 2010
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.025 OHM 1% 1W 2010
Res Metal Strip 2010 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Current Sense Resistors - SMD 1watt .025ohms 1% Product overview: WSL2010R0250FEB18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0250FEB18
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2010R0250FEB18DKR-ND | WSL2010R0250FEB18 | 52-WSL2010R0250FEB18 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 2010 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | Metal Strip | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms |