25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 903385-WSL2010R0250F
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.025DKR, WSLF-.025CT, WSLF-.025TR
Current Sense Resistors - SMD 1watt .025ohms 1% Learn More
Metal Strip Resistor, 1W, 1%, 25mR, 2010, Surface Mount Product overview: WSL2010R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0250FEA18
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010; Resistance:0.025ohm;
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm;
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2010R0250FEA18TR-ND | 903385-WSL2010R0250FEA18 | WSL2010R0250FEA18 | 52-WSL2010R0250FEA18 | 18X4724 | 78R0027 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2010R0250FEA18 | Current Sense Resistors - SMD 1watt .025ohms 1% Learn More | SMD 1W Resistor | Metal Strip Resistor, 0.025Ohm, 1%, 2010; Resistance Vishay | Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | ||
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |