Vishay Precision Group Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay WSL2010R0250FEA.

Description
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay - 28AC5715 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay
28AC5715
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay 28AC5715
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5715
Product Name Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details