Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0... WSL2010R0250FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - WSL2010R0250FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
WSL2010R0250FBA
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0... WSL2010R0250FBA
Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0250FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0250FBA-ND
Chip Resistor - Surface Mount WSL2010R0250FBA-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0250FBA WSL2010R0250FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details