Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0240FEA

Description
RES 0.024 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.024 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R0240FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0240FEACT-ND
Chip Resistor - Surface Mount 541-WSL2010R0240FEACT-ND
RES 0.024 OHM 1% 1/2W 2010

RES 0.024 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0240FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0240FEATR-ND
Chip Resistor - Surface Mount 541-WSL2010R0240FEATR-ND
24 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0240FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0240FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0240FEADKR-ND
RES 0.024 OHM 1% 1/2W 2010

RES 0.024 OHM 1% 1/2W 2010

Buy Now Datasheet
Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0240FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0240FEA
Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0240FEA
Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R0240FEACT-ND WSL2010R0240FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 24m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details