Vishay Precision Group SMD 0.022 Ohm 2W Resistor WSL2010R0220FEA

Description
Res Metal Strip 2010 0.022 Ohm 1% 1/2W ¡À75ppm/¡ãC Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2010 0.022 Ohm 1% 1/2W ¡À75ppm/¡ãC Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.022 Ohm 2W Resistor - 52-WSL2010R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022 Ohm 2W Resistor
52-WSL2010R0220FEA
SMD 0.022 Ohm 2W Resistor 52-WSL2010R0220FEA
Res Metal Strip 2010 0.022 Ohm 1% 1/2W ¡À75ppm/¡ãC Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0220FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.022 Ohm 1% 1/2W ¡À75ppm/¡ãC Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0220FEA
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0220FEA
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10079-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10079-6-ND
Chip Resistor - Surface Mount 541-10079-6-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10079-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10079-1-ND
Chip Resistor - Surface Mount 541-10079-1-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10079-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10079-2-ND
Chip Resistor - Surface Mount 541-10079-2-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0220FEA
804692-WSL2010R0220FEA
Chip Resistor - Surface Mount - WSL2010R0220FEA 804692-WSL2010R0220FEA
Manufacturer: Vishay Dale Win Source Part Number: 804692-WSL2010R0220F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 22 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804692-WSL2010R0220FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 22 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 0R022, 0.5W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2824
Res, 0R022, 0.5W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2824
RES, 0R022, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R022, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2010R0220FEA WSL2010R0220FEA 541-10079-6-ND 804692-WSL2010R0220FEA 14AJ2824
Product Name SMD 0.022 Ohm 2W Resistor Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R0220FEA Res, 0R022, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details