Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .02ohms 1% Learn More WSL2010R0200FEB18

Description
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More - WSL2010R0200FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More
WSL2010R0200FEB18
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More WSL2010R0200FEB18
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More

Current Sense Resistors - SMD 1watt .02ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0200FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEB18DKR-ND
RES 0.02 OHM 1% 1W 2010

RES 0.02 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0200FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEB18TR-ND
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0200FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEB18CT-ND
RES 0.02 OHM 1% 1W 2010

RES 0.02 OHM 1% 1W 2010

Buy Now Datasheet
Automotive SMD 0.02 Ohm 1W Resistor - 52-WSL2010R0200FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.02 Ohm 1W Resistor
52-WSL2010R0200FEB18
Automotive SMD 0.02 Ohm 1W Resistor 52-WSL2010R0200FEB18
Res Metal Strip 2010 0.02 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL2010R0200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEB18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.02 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL2010R0200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2010R0200FEB18 541-WSL2010R0200FEB18DKR-ND 52-WSL2010R0200FEB18
Product Name Current Sense Resistors - SMD 1watt .02ohms 1% Learn More Chip Resistor - Surface Mount Automotive SMD 0.02 Ohm 1W Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details