Vishay Intertechnology, Inc. Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0200FEB

Description
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0200FEB
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0200FEB
Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 20 MOhm 500 mW Resistor - 52-WSL2010R0200FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 MOhm 500 mW Resistor
52-WSL2010R0200FEB
SMD 20 MOhm 500 mW Resistor 52-WSL2010R0200FEB
SMD Chip Resistor, 20 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power Product overview: WSL2010R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEB can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 20 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power Product overview: WSL2010R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0200FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEBCT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0200FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEBDKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0200FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0200FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0200FEBTR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2010R0200FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R0200FEB
Resistors - Chip Resistor - Surface Mount WSL2010R0200FEB
RES 0.02 OHM 1% 1/2W 2010

RES 0.02 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R0200FEB 52-WSL2010R0200FEB 541-WSL2010R0200FEBCT-ND WSL2010R0200FEB
Product Name Res Metal Strip 2010 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R SMD 20 MOhm 500 mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers