Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0200FEA WSL2010R0200FEA

Description
Manufacturer: Vishay Win Source Part Number: 903384-WSL2010R0200F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.02TR, WSLE-.02CT, WSLE-.02DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903384-WSL2010R0200F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.02TR, WSLE-.02CT, WSLE-.02DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0200FEA
903384-WSL2010R0200FEA
Chip Resistor - Surface Mount - WSL2010R0200FEA 903384-WSL2010R0200FEA
Manufacturer: Vishay Win Source Part Number: 903384-WSL2010R0200F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.02TR, WSLE-.02CT, WSLE-.02DKR

Manufacturer: Vishay
Win Source Part Number: 903384-WSL2010R0200FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.02TR, WSLE-.02CT, WSLE-.02DKR

Buy Now Datasheet
RES .02 OHM 1/2W 1% 2010 SMD - WSL2010R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1/2W 1% 2010 SMD
WSL2010R0200FEA
RES .02 OHM 1/2W 1% 2010 SMD WSL2010R0200FEA
RES .02ohm 1/2W 1% 2010 SMD

RES .02ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.02DKR-ND
Chip Resistor - Surface Mount WSLE-.02DKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.02CT-ND
Chip Resistor - Surface Mount WSLE-.02CT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.02TR-ND
Chip Resistor - Surface Mount WSLE-.02TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.02 Ohm Resistor - 52-WSL2010R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm Resistor
52-WSL2010R0200FEA
SMD 0.02 Ohm Resistor 52-WSL2010R0200FEA
2010 SMD Metal Strip Current Sense Resistor, 0.02 Ohm, 1% Product overview: WSL2010R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEA can be used for catalog matching and distributor lookup.

2010 SMD Metal Strip Current Sense Resistor, 0.02 Ohm, 1% Product overview: WSL2010R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.02 Ohm, 500Mw, 1%; Resistance Vishay - 26R4248 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 500Mw, 1%; Resistance Vishay
26R4248
Current Sense Resistor, 0.02 Ohm, 500Mw, 1%; Resistance Vishay 26R4248
CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay - 50M0470 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay
50M0470
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay 50M0470
METAL STRIP RESISTOR, 0.02OHM, 1%, 2010, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 2010, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0200FEA
Chip Resistor - Surface Mount WSL2010R0200FEA
RES 0.02 OHM 1% 1/2W 2010

RES 0.02 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 903384-WSL2010R0200FEA WSL2010R0200FEA WSLE-.02DKR-ND 52-WSL2010R0200FEA 26R4248 50M0470 WSL2010R0200FEA
Product Name Chip Resistor - Surface Mount - WSL2010R0200FEA RES .02 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 0.02 Ohm Resistor Current Sense Resistor, 0.02 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Surface Mount Resistors - 2414935P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details