Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0200DBA18

Description
20 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0200DBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0200DBA18-ND
Chip Resistor - Surface Mount WSL2010R0200DBA18-ND
20 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0200DBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0200DBA18
Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0200DBA18
Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0200DBA18-ND WSL2010R0200DBA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details