Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0180FEB

Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R0180FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEBTR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0180FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEBDKR-ND
RES 0.018 OHM 1% 1/2W 2010

RES 0.018 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0180FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEBCT-ND
RES 0.018 OHM 1% 1/2W 2010

RES 0.018 OHM 1% 1/2W 2010

Buy Now Datasheet
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0180FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0180FEB
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0180FEB
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R0180FEBTR-ND WSL2010R0180FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details