Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0180FEA18

Description
18 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
18 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0180FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0180FEA18-ND
Chip Resistor - Surface Mount WSL2010R0180FEA18-ND
18 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
968235-WSL2010R0180FEA18
Resistors - Chip Resistor - Surface Mount 968235-WSL2010R0180FEA18
Win Source Part Number: 968235-WSL2010R0180F EA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 18 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 968235-WSL2010R0180FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 18 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0180FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0180FEA18
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0180FEA18
Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 1 W 0.018 ohm Resistor - 52-WSL2010R0180FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.018 ohm Resistor
52-WSL2010R0180FEA18
SMD 1 W 0.018 ohm Resistor 52-WSL2010R0180FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.018 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R0180FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.018 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.018 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0180FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.018 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R0180FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.018 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.018 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0180FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R0180FEA18-ND 968235-WSL2010R0180FEA18 WSL2010R0180FEA18 52-WSL2010R0180FEA18
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Metal Strip 2010 18m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R SMD 1 W 0.018 ohm Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details