Current Sense Resistors - SMD WSL-2010 .0175 1% EA e3 Product overview: WSL2010R0175FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0175FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104917-WSL2010R0175
Packaging: Tape & Reel
Length: 5.08 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 17.5 mΩ
Power Rating: 500 mW
Width: 2.54 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Alternative Parts (Cross-Reference): TLM2HER016FTE; RL2010FK-070R018L; TLM2HER018FTE; RL2010FK-070R016L; ERJ-C1CFR016U;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Res Metal Strip 2010 175m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2010R0175FEA | 1104917-WSL2010R0175FEA | WSL2010R0175FEA |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount - WSL2010R0175FEA | Res Metal Strip 2010 175m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R |
| Technology / Construction | Metal Strip | ||
| Resistance Range | 0.0175 ohms | 0.0175 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C |