Metal Strip Current Sense Resistor 1W 1% 15mR 2010 SMD Product overview: WSL2010R0150FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0150FEA18
RES .015ohm 1W 1% 2010 SMD
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
METAL STRIP RESISTOR, 0.015OHM, 1%, 2010; Resistance:0.015ohm;
METAL STRIP RESISTOR, 0.015OHM, 1%, 2010, FULL REEL; Resistance:0.015ohm;
RES 0.015 OHM 1% 1W 2010
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL2010R0150FEA18 | WSL2010R0150FEA18 | WSLF-.015DKR-ND | 18X4721 | 77R9967 | WSL2010R0150FEA18 |
| Product Name | SMD 1W Resistor | RES .015 OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount | Metal Strip Resistor, 0.015Ohm, 1%, 2010; Resistance Vishay | Metal Strip Resistor, 0.015Ohm, 1%, 2010, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 0.5000 watts | 1 watts |