Vishay Precision Group RES .015 OHM 1/2W 1% 2010 SMD WSL2010R0150FEA

Description
RES .015ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .015ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 1/2W 1% 2010 SMD - WSL2010R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1/2W 1% 2010 SMD
WSL2010R0150FEA
RES .015 OHM 1/2W 1% 2010 SMD WSL2010R0150FEA
RES .015ohm 1/2W 1% 2010 SMD

RES .015ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.015 Ohm 0.5W Resistor - 52-WSL2010R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.015 Ohm 0.5W Resistor
52-WSL2010R0150FEA
SMD 0.015 Ohm 0.5W Resistor 52-WSL2010R0150FEA
2010 Metal Strip Current Sense Resistor, 0.015 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0150FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 0.015 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLE-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.015TR-ND
Chip Resistor - Surface Mount WSLE-.015TR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.015CT-ND
Chip Resistor - Surface Mount WSLE-.015CT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.015DKR-ND
Chip Resistor - Surface Mount WSLE-.015DKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0150FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0150FEA
Chip Resistor - Surface Mount WSL2010R0150FEA
RES 0.015 OHM 1% 1/2W 2010

RES 0.015 OHM 1% 1/2W 2010

Supplier's Site Datasheet
Current Sense Resistor, 0.015 Ohm, 500Mw, 1%; Resistance Vishay - 07R7612 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 500Mw, 1%; Resistance Vishay
07R7612
Current Sense Resistor, 0.015 Ohm, 500Mw, 1%; Resistance Vishay 07R7612
CURRENT SENSE RESISTOR, 0.015 OHM, 500mW, 1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 500mW, 1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.015Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4720 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4720
Metal Strip Resistor, 0.015Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4720
METAL STRIP RESISTOR, 0.015OHM, 1%, 2010, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 2010, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL2010R0150FEA 52-WSL2010R0150FEA WSLE-.015TR-ND WSL2010R0150FEA 07R7612 18X4720
Product Name RES .015 OHM 1/2W 1% 2010 SMD SMD 0.015 Ohm 0.5W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.015 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.015Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 0.0700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details