Vishay Intertechnology, Inc. Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0130FEA18

Description
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0130FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0130FEA18
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0130FEA18
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10077-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10077-6-ND
Chip Resistor - Surface Mount 541-10077-6-ND
13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10077-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10077-1-ND
Chip Resistor - Surface Mount 541-10077-1-ND
13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10077-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10077-2-ND
Chip Resistor - Surface Mount 541-10077-2-ND
13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0130FEA18 541-10077-6-ND
Product Name Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details