Vishay Intertechnology, Inc. Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0125FTA

Description
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0125FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0125FTA
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0125FTA
Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0125FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0125FTA-ND
Chip Resistor - Surface Mount WSL2010R0125FTA-ND
12.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0125FTA WSL2010R0125FTA-ND
Product Name Res Metal Strip 2010 12.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details