Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL2010R0120FEK

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More - WSL2010R0120FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
WSL2010R0120FEK
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL2010R0120FEK
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0120FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0120FEK-ND
Chip Resistor - Surface Mount WSL2010R0120FEK-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0120FEK WSL2010R0120FEK-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .012ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED40L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details