Vishay Intertechnology, Inc. Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100JEA

Description
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0100JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0100JEA
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100JEA
Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0100JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0100JEA-ND
Chip Resistor - Surface Mount WSL2010R0100JEA-ND
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0100JEA WSL2010R0100JEA-ND
Product Name Res Metal Strip 2010 10m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details