Vishay Precision Group Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100FTA18

Description
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0100FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0100FTA18
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100FTA18
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0100FTA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FTA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FTA18CT-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100FTA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FTA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FTA18DKR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100FTA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FTA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FTA18TR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,tan/nicr,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay - 28M9653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,tan/nicr,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay
28M9653
Resistor,tan/nicr,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay 28M9653
Resistor,TaN/NiCr,0. 01Ohms,1+/-% Tol,-75,75ppm-TC,201 0-Case RoHS Compliant: No

Resistor,TaN/NiCr,0.01Ohms,1+/-% Tol,-75,75ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R0100FTA18 541-WSL2010R0100FTA18CT-ND 28M9653
Product Name Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor,tan/nicr,0.01Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers