Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .01ohms 1% Learn More WSL2010R0100FEB18

Description
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More - WSL2010R0100FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
WSL2010R0100FEB18
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More WSL2010R0100FEB18
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More

Current Sense Resistors - SMD 1watt .01ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0100FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0100FEB18-ND
Chip Resistor - Surface Mount WSL2010R0100FEB18-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0100FEB18 WSL2010R0100FEB18-ND
Product Name Current Sense Resistors - SMD 1watt .01ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details