Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL2010R0100FEB WSL2010R0100FEB

Description
Manufacturer: Vishay Win Source Part Number: 939095-WSL2010R0100F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2010R0100FEBD KR, 541-WSL2010R0100FEBT R, WSL2010R0100FEB-ND, 541-WSL2010R0100FEBC T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939095-WSL2010R0100F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2010R0100FEBD KR, 541-WSL2010R0100FEBT R, WSL2010R0100FEB-ND, 541-WSL2010R0100FEBC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0100FEB
939095-WSL2010R0100FEB
Chip Resistor - Surface Mount - WSL2010R0100FEB 939095-WSL2010R0100FEB
Manufacturer: Vishay Win Source Part Number: 939095-WSL2010R0100F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2010R0100FEBD KR, 541-WSL2010R0100FEBT R, WSL2010R0100FEB-ND, 541-WSL2010R0100FEBC T

Manufacturer: Vishay
Win Source Part Number: 939095-WSL2010R0100FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2010R0100FEBDKR, 541-WSL2010R0100FEBTR, WSL2010R0100FEB-ND, 541-WSL2010R0100FEBCT

Buy Now
SMD 0.5 W 0.01 ohm Resistor - 52-WSL2010R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.01 ohm Resistor
52-WSL2010R0100FEB
SMD 0.5 W 0.01 ohm Resistor 52-WSL2010R0100FEB
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEB can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0100FEB
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100FEB
Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FEBTR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FEBCT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100FEBDKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .01ohms 1% - 873-WSL2010R0100FEB - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1/2watt .01ohms 1%
873-WSL2010R0100FEB
Current Sense Resistors - SMD 1/2watt .01ohms 1% 873-WSL2010R0100FEB
Current Sense Resistors - SMD 1/2watt .01ohms 1%

Current Sense Resistors - SMD 1/2watt .01ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2010R0100FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R0100FEB
Resistors - Chip Resistor - Surface Mount WSL2010R0100FEB
RES 0.01 OHM 1% 1/2W 2010

RES 0.01 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 939095-WSL2010R0100FEB 52-WSL2010R0100FEB WSL2010R0100FEB 541-WSL2010R0100FEBTR-ND 873-WSL2010R0100FEB WSL2010R0100FEB
Product Name Chip Resistor - Surface Mount - WSL2010R0100FEB SMD 0.5 W 0.01 ohm Resistor Res Metal Strip 2010 10m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .01ohms 1% Resistors - Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; Surface Mount 2010; 2010 (5025 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers