Vishay Precision Group RES .01 OHM 1/2W 1% 2010 SMD WSL2010R0100FEA

Description
RES .01ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .01ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1/2W 1% 2010 SMD - WSL2010R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1/2W 1% 2010 SMD
WSL2010R0100FEA
RES .01 OHM 1/2W 1% 2010 SMD WSL2010R0100FEA
RES .01ohm 1/2W 1% 2010 SMD

RES .01ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.01CT-ND
Chip Resistor - Surface Mount WSLE-.01CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.01DKR-ND
Chip Resistor - Surface Mount WSLE-.01DKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.01TR-ND
Chip Resistor - Surface Mount WSLE-.01TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.01 Ohm 0.5W Resistor - 52-WSL2010R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 0.5W Resistor
52-WSL2010R0100FEA
SMD 0.01 Ohm 0.5W Resistor 52-WSL2010R0100FEA
0.01 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEA can be used for catalog matching and distributor lookup.

0.01 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 0.01 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 - 70201945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.01 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010
70201945
Resistor;Metal Film;Res 0.01 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 70201945
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay - 26R4246 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay
26R4246
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay 26R4246
CURRENT SENSE RESISTOR, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay - 20K7442 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay
20K7442
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay 20K7442
METAL STRIP RESISTOR, 0.01OHM, 1%, 2010, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2010, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0100FEA
Chip Resistor - Surface Mount WSL2010R0100FEA
RES 0.01 OHM 1% 1/2W 2010

RES 0.01 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2010R0100FEA WSLE-.01CT-ND 52-WSL2010R0100FEA 70201945 26R4246 20K7442 WSL2010R0100FEA
Product Name RES .01 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 0.01 Ohm 0.5W Resistor Resistor;Metal Film;Res 0.01 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;2010 Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER11FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details