Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More WSL2010R0100FBA

Description
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More - WSL2010R0100FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More
WSL2010R0100FBA
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More WSL2010R0100FBA
Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More

Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0100FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0100FBA-ND
Chip Resistor - Surface Mount WSL2010R0100FBA-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0100FBA WSL2010R0100FBA-ND
Product Name Current Sense Resistors - SMD 1/2watt .01ohms 1% Bulk Pack Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details