Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More WSL2010R0100DTB

Description
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More - WSL2010R0100DTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More
WSL2010R0100DTB
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More WSL2010R0100DTB
Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More

Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0100DTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0100DTB-ND
Chip Resistor - Surface Mount WSL2010R0100DTB-ND
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0100DTB WSL2010R0100DTB-ND
Product Name Current Sense Resistors - SMD 1/2watt .01ohms .5% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details