Vishay Intertechnology, Inc. Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100DEB

Description
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0100DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0100DEB
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0100DEB
Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0100DEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100DEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100DEBTR-ND
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100DEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100DEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0100DEBCT-ND
RES 0.01 OHM 0.5% 1/2W 2010

RES 0.01 OHM 0.5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0100DEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0100DEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0100DEBDKR-ND
RES 0.01 OHM 0.5% 1/2W 2010

RES 0.01 OHM 0.5% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0100DEB 541-WSL2010R0100DEBTR-ND
Product Name Res Metal Strip 2010 10m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details