Vishay Intertechnology, Inc. Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20109L000FEB18

Description
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL20109L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL20109L000FEB18
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20109L000FEB18
Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL20109L000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20109L000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL20109L000FEB18TR-ND
9 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20109L000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20109L000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL20109L000FEB18DKR-ND
RES 0.009 OHM 1% 1W 2010

RES 0.009 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20109L000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20109L000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL20109L000FEB18CT-ND
RES 0.009 OHM 1% 1W 2010

RES 0.009 OHM 1% 1W 2010

Buy Now Datasheet
SMD Resistor - 52-WSL20109L000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .009ohms 1% Product overview: WSL20109L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20109L000FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .009ohms 1% Product overview: WSL20109L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20109L000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL20109L000FEB18 541-WSL20109L000FEB18TR-ND 52-WSL20109L000FEB18
Product Name Res Metal Strip 2010 9m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details