Vishay Precision Group Chip Resistor - Surface Mount - WSL20109L000FEA WSL20109L000FEA

Description
Manufacturer: Vishay Win Source Part Number: 939093-WSL20109L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.009CT, WSLE-.009DKR, WSLE-.009TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939093-WSL20109L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.009CT, WSLE-.009DKR, WSLE-.009TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20109L000FEA
939093-WSL20109L000FEA
Chip Resistor - Surface Mount - WSL20109L000FEA 939093-WSL20109L000FEA
Manufacturer: Vishay Win Source Part Number: 939093-WSL20109L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.009CT, WSLE-.009DKR, WSLE-.009TR

Manufacturer: Vishay
Win Source Part Number: 939093-WSL20109L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.009CT, WSLE-.009DKR, WSLE-.009TR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.009CT-ND
Chip Resistor - Surface Mount WSLE-.009CT-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.009TR-ND
Chip Resistor - Surface Mount WSLE-.009TR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.009DKR-ND
Chip Resistor - Surface Mount WSLE-.009DKR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5 W 0.009 ohm Resistor - 52-WSL20109L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.009 ohm Resistor
52-WSL20109L000FEA
SMD 0.5 W 0.009 ohm Resistor 52-WSL20109L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.009 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20109L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.009 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.009 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20109L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.009 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20109L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.009 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.009 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20109L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .009 OHM 1/2W 1% 2010 SMD - WSL20109L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .009 OHM 1/2W 1% 2010 SMD
WSL20109L000FEA
RES .009 OHM 1/2W 1% 2010 SMD WSL20109L000FEA
RES .009ohm 1/2W 1% 2010 SMD

RES .009ohm 1/2W 1% 2010 SMD

Supplier's Site
Current Sense Resistor, 0.009 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0549 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.009 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0549
Current Sense Resistor, 0.009 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0549
CURRENT SENSE RESISTOR, 0.009 OHM, 500 MW,1%, FULL REEL; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.009 OHM, 500 MW,1%, FULL REEL; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.009Ohm, 1%, 2010; Resistance Vishay - 18X4751 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.009Ohm, 1%, 2010; Resistance Vishay
18X4751
Metal Strip Resistor, 0.009Ohm, 1%, 2010; Resistance Vishay 18X4751
METAL STRIP RESISTOR, 0.009OHM, 1%, 2010; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.009OHM, 1%, 2010; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 939093-WSL20109L000FEA WSLE-.009CT-ND 52-WSL20109L000FEA WSL20109L000FEA 78R0549 18X4751
Product Name Chip Resistor - Surface Mount - WSL20109L000FEA Chip Resistor - Surface Mount SMD 0.5 W 0.009 ohm Resistor RES .009 OHM 1/2W 1% 2010 SMD Current Sense Resistor, 0.009 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.009Ohm, 1%, 2010; Resistance Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details