Vishay Intertechnology, Inc. Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20108L000FTB

Description
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL20108L000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL20108L000FTB
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20108L000FTB
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
0.008 OHM 2W Resistor - 52-WSL20108L000FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 2W Resistor
52-WSL20108L000FTB
0.008 OHM 2W Resistor 52-WSL20108L000FTB
RES 0.008 OHM 1% 1/2W 2010 Product overview: WSL20108L000FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTB can be used for catalog matching and distributor lookup.

RES 0.008 OHM 1% 1/2W 2010 Product overview: WSL20108L000FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL20108L000FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20108L000FTB-ND
Chip Resistor - Surface Mount WSL20108L000FTB-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL20108L000FTB 52-WSL20108L000FTB WSL20108L000FTB-ND
Product Name Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R 0.008 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010 (5025 Metric) 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Technology / Construction Metal Strip MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED14L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers