Current Sense ResistorsSeries:WSL;
Res Metal Strip 2010 0.008 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL20108L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEB18
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL20108L000FEB18 | 52-WSL20108L000FEB18 | WSL20108L000FEB18-ND |
| Product Name | Current Sense ResistorsSeries:WSL; Resistance:0.008ohm; Resistance Tolerance:+/-1%; Power Rating:5... | SMD 0.008 Ohm 1W Resistor | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Resistance Range | 0.0080 ohms | 0.0080 ohms | 0.0080 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |