Vishay Precision Group Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay WSL20108L000FEA.

Description
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay - 30AC2461 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay
30AC2461
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay 30AC2461
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC2461
Product Name Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details