Vishay Precision Group RES .008 OHM 1/2W 1% 2010 SMD WSL20108L000FEA

Description
RES .008ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .008ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .008 OHM 1/2W 1% 2010 SMD - WSL20108L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .008 OHM 1/2W 1% 2010 SMD
WSL20108L000FEA
RES .008 OHM 1/2W 1% 2010 SMD WSL20108L000FEA
RES .008ohm 1/2W 1% 2010 SMD

RES .008ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.008 Ohm 0.5W Resistor - 52-WSL20108L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.008 Ohm 0.5W Resistor
52-WSL20108L000FEA
SMD 0.008 Ohm 0.5W Resistor 52-WSL20108L000FEA
0.008 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA can be used for catalog matching and distributor lookup.

0.008 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - WSL20108L000FEA
1280628-WSL20108L000FEA
Electronic Wholesale - WSL20108L000FEA 1280628-WSL20108L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1280628-WSL20108L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 8 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1280628-WSL20108L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 8 mOhms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Buy Now
Chip Resistor - Surface Mount - WSLE-.008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.008CT-ND
Chip Resistor - Surface Mount WSLE-.008CT-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.008DKR-ND
Chip Resistor - Surface Mount WSLE-.008DKR-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.008TR-ND
Chip Resistor - Surface Mount WSLE-.008TR-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4749 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4749
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4749
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R008, 0.5W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2831
Res, 0R008, 0.5W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2831
RES, 0R008, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R008, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL20108L000FEA 52-WSL20108L000FEA 1280628-WSL20108L000FEA WSLE-.008CT-ND 18X4749 14AJ2831
Product Name RES .008 OHM 1/2W 1% 2010 SMD SMD 0.008 Ohm 0.5W Resistor Electronic Wholesale - WSL20108L000FEA Chip Resistor - Surface Mount Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay Res, 0R008, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-8 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0600 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details