Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .0075ohms 1% WSL20107L500FTA

Description
Current Sense Resistors - SMD 1/2watt .0075ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .0075ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .0075ohms 1% - WSL20107L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .0075ohms 1%
WSL20107L500FTA
Current Sense Resistors - SMD 1/2watt .0075ohms 1% WSL20107L500FTA
Current Sense Resistors - SMD 1/2watt .0075ohms 1%

Current Sense Resistors - SMD 1/2watt .0075ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL20107L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L500FTA-ND
Chip Resistor - Surface Mount WSL20107L500FTA-ND
7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20107L500FTA WSL20107L500FTA-ND
Product Name Current Sense Resistors - SMD 1/2watt .0075ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0075 ohms 0.0075 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers